Ohmite Manufacturing Co. Chip Resistor - Surface Mount RW0S6BBR010FET

Description
10 mOhms ±1% 0.6W Chip Resistor 2010 (5025 Metric) Current Sense Wirewound
Request a Quote Datasheet
Description
10 mOhms ±1% 0.6W Chip Resistor 2010 (5025 Metric) Current Sense Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RW0S6BBR010FETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RW0S6BBR010FETTR-ND
Chip Resistor - Surface Mount RW0S6BBR010FETTR-ND
10 mOhms ±1% 0.6W Chip Resistor 2010 (5025 Metric) Current Sense Wirewound

10 mOhms ±1% 0.6W Chip Resistor 2010 (5025 Metric) Current Sense Wirewound

Buy Now Datasheet
Wirewound Resistor, 0.01 Ohm, 600Mw, 1%, Full Reel; Resistance Ohmite - 83K9819 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.01 Ohm, 600Mw, 1%, Full Reel; Resistance Ohmite
83K9819
Wirewound Resistor, 0.01 Ohm, 600Mw, 1%, Full Reel; Resistance Ohmite 83K9819
WIREWOUND RESISTOR, 0.01 OHM, 600mW, 1%, FULL REEL; Resistance:0.01ohm; Resistance Tolerance:± 1%; Power Rating:600mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Wirewound ; Resistor Type:Current Sense RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.01 OHM, 600mW, 1%, FULL REEL; Resistance:0.01ohm; Resistance Tolerance:± 1%; Power Rating:600mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Wirewound; Resistor Type:Current Sense RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RW0S6BBR010FETTR-ND 83K9819
Product Name Chip Resistor - Surface Mount Wirewound Resistor, 0.01 Ohm, 600Mw, 1%, Full Reel; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Wirewound Wirewound
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details