Wirewound Resistor Kit 10 ~ 91 Ohm ±5% 5W Through Hole 96 Pieces (24 Values - 4 Each)
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | RS305-KIT-ND |
| Product Name | Resistor Kits |
| Category / Application | General Use |
| Technology / Construction | Wirewound; Wirewound |
| Mounting / Packaging | ThroughHole |
| Resistance Range | 10 to 91 ohms |