Through Hole Resistor
RW 13X70 AN 560U 5% BO40 e / BOX
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 716-RW13X70A561JB23-ND | 70M5391 |
| Product Name | Chassis Mount Resistors | Rw 13X70 An 560U 5% Bo40 E / Box Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | Radial, Tubular | |
| Resistance Range | 560 ohms |