Vishay Precision Group Rotary Potentiometers, Rheostats RT025AS47R0KB

Description
47 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug
Request a Quote Datasheet
Description
47 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RTAS-47D-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RTAS-47D-ND
Rotary Potentiometers, Rheostats RTAS-47D-ND
47 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug

47 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug

Buy Now Datasheet
Rheostats - 7887835 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rheostats
7887835
Rheostats 7887835
Wirewound Rheostat 47R 10% 25W

Wirewound Rheostat 47R 10% 25W

Supplier's Site
Rheostats - 1679820 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rheostats
1679820
Rheostats 1679820
Vishay RT025AS47R0KB Wirewound Rheostat

Vishay RT025AS47R0KB Wirewound Rheostat

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - RT025AS47R0KB - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RT025AS47R0KB
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RT025AS47R0KB
POT 47 OHM 25W WIREWOUND LINEAR

POT 47 OHM 25W WIREWOUND LINEAR

Supplier's Site
Rheostat, 25W 47R; Track Resistance Vishay - 24M7074 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, 25W 47R; Track Resistance Vishay
24M7074
Rheostat, 25W 47R; Track Resistance Vishay 24M7074
RHEOSTAT, 25W 47R; Track Resistance:47ohm; Power Rating:25W; Product Range:RT Series; Potentiometer Mounting:Panel; Adjustment Type:Rotary; Body Diameter:38mm; External Length / Height:28mm; Full Power Rating Temperature:25°C; RoHS Compliant: Yes

RHEOSTAT, 25W 47R; Track Resistance:47ohm; Power Rating:25W; Product Range:RT Series; Potentiometer Mounting:Panel; Adjustment Type:Rotary; Body Diameter:38mm; External Length / Height:28mm; Full Power Rating Temperature:25°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Wirewound Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number RTAS-47D-ND 7887835 RT025AS47R0KB 24M7074
Product Name Rotary Potentiometers, Rheostats Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, 25W 47R; Track Resistance Vishay
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing); Solder lug Panel Mount (Bushing)
Resistance Range 47 ohms 47 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58C82LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details