Ohmite Manufacturing Co. Chip Resistor - Surface Mount RW0S6BBR100FET

Description
100 mOhms ±1% 0.6W Chip Resistor 2010 (5025 Metric) Current Sense Wirewound
Request a Quote Datasheet
Description
100 mOhms ±1% 0.6W Chip Resistor 2010 (5025 Metric) Current Sense Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RW0S6BBR100FETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RW0S6BBR100FETTR-ND
Chip Resistor - Surface Mount RW0S6BBR100FETTR-ND
100 mOhms ±1% 0.6W Chip Resistor 2010 (5025 Metric) Current Sense Wirewound

100 mOhms ±1% 0.6W Chip Resistor 2010 (5025 Metric) Current Sense Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - RW0S6BBR100FETCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RW0S6BBR100FETCT-ND
Chip Resistor - Surface Mount RW0S6BBR100FETCT-ND
100 mOhms ±1% 0.6W Chip Resistor 2010 (5025 Metric) Current Sense Wirewound

100 mOhms ±1% 0.6W Chip Resistor 2010 (5025 Metric) Current Sense Wirewound

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RW0S6BBR100FET - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RW0S6BBR100FET
Resistors - Chip Resistor - Surface Mount RW0S6BBR100FET
RES 0.1 OHM 1% 0.6W 2010

RES 0.1 OHM 1% 0.6W 2010

Supplier's Site
Res, Wirewound, 0R1, 1%, 0.6W, 2010; Resistance Ohmite - 83K9825 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 0R1, 1%, 0.6W, 2010; Resistance Ohmite
83K9825
Res, Wirewound, 0R1, 1%, 0.6W, 2010; Resistance Ohmite 83K9825
RES, WIREWOUND, 0R1, 1%, 0.6W, 2010; Resistance:0.1ohm; Resistance Tolerance:± 1%; Power Rating:600mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Wirewound ; Resistor Type:Current Sense; Product Range:RW Series RoHS Compliant: Yes

RES, WIREWOUND, 0R1, 1%, 0.6W, 2010; Resistance:0.1ohm; Resistance Tolerance:± 1%; Power Rating:600mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Wirewound; Resistor Type:Current Sense; Product Range:RW Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RW0S6BBR100FETTR-ND RW0S6BBR100FET 83K9825
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Wirewound, 0R1, 1%, 0.6W, 2010; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging 2010; 2010 2010; 2010 (5025 Metric) 2010; 2010 [5025 Metric]
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2414932 - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details