Vishay Precision Group Rheostats RT055AS1002KB

Description
Wirewound Rheostat 10K 10% 55W
Request a Quote Datasheet
Description
Wirewound Rheostat 10K 10% 55W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rheostats - 7887693 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rheostats
7887693
Rheostats 7887693
Wirewound Rheostat 10K 10% 55W

Wirewound Rheostat 10K 10% 55W

Supplier's Site
Rotary Potentiometers, Rheostats - RTAS-10KA-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RTAS-10KA-ND
Rotary Potentiometers, Rheostats RTAS-10KA-ND
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 55W Solder Lug

10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 55W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - RT055AS1002KB - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RT055AS1002KB
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RT055AS1002KB
POT 10K OHM 55W WIREWOUND LINEAR

POT 10K OHM 55W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Wirewound Resistors Resistors
Product Number 7887693 RTAS-10KA-ND RT055AS1002KB
Product Name Rheostats Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Mounting / Packaging Panel Mount (Bushing); Solder lug Panel Mount (Bushing)
Potentiometer Type Rheostat
Configuration Single Turn
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details