Vishay Precision Group Rheostats RT025AS2200KB

Description
Wirewound Rheostat 220R 10% 25W
Request a Quote Datasheet
Description
Wirewound Rheostat 220R 10% 25W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rheostats - 7887817 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rheostats
7887817
Rheostats 7887817
Wirewound Rheostat 220R 10% 25W

Wirewound Rheostat 220R 10% 25W

Supplier's Site
Rotary Potentiometers, Rheostats - RTAS-220D-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RTAS-220D-ND
Rotary Potentiometers, Rheostats RTAS-220D-ND
220 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug

220 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug

Buy Now Datasheet
Rheostat, 25W 220R; Track Resistance Vishay - 24M7072 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, 25W 220R; Track Resistance Vishay
24M7072
Rheostat, 25W 220R; Track Resistance Vishay 24M7072
RHEOSTAT, 25W 220R; Track Resistance:220ohm; Power Rating:25W; Product Range:RT Series; Potentiometer Mounting:Panel; Adjustment Type:Rotary; Body Diameter:38mm; External Length / Height:28mm; Full Power Rating Temperature:25°C; RoHS Compliant: Yes

RHEOSTAT, 25W 220R; Track Resistance:220ohm; Power Rating:25W; Product Range:RT Series; Potentiometer Mounting:Panel; Adjustment Type:Rotary; Body Diameter:38mm; External Length / Height:28mm; Full Power Rating Temperature:25°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - RT025AS2200KB - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RT025AS2200KB
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RT025AS2200KB
POT 220 OHM 25W WIREWOUND LINEAR

POT 220 OHM 25W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Wirewound Resistors Resistors Resistors
Product Number 7887817 RTAS-220D-ND 24M7072 RT025AS2200KB
Product Name Rheostats Rotary Potentiometers, Rheostats Rheostat, 25W 220R; Track Resistance Vishay Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Mounting / Packaging Panel Mount (Bushing); Solder lug Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Rheostat
Configuration Single Turn Single Resistor
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 2019-CF1/2C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details