30 mOhms ±1% 0.6W Chip Resistor 2010 (5025 Metric) Current Sense Wirewound
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | RW0S6BBR030FETTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; General Use |
| Technology / Construction | Wirewound |
| Mounting / Packaging | 2010; 2010 |
| Resistance Range | 0.0300 ohms |