10 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 1000W Solder Lug
RHEOSTAT, 10 OHM, 1000 WATT, RoHS
RHEOSTAT, WIREWOUND, 10 OHM, 1KW; Track Resistance:10ohm; Power Rating:1kW; Product Range:RUS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: Yes
POT 10 OHM 1000W WIREWOUND LIN
These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.
| DigiKey | Galco Industrial Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors | Wirewound Resistors |
| Product Number | RUS10RE-ND | RUS10RE | 64K5970 | RUS10RE | 70022559 |
| Product Name | Rotary Potentiometers, Rheostats | OHM Rheostats | Rheostat, Wirewound, 10 Ohm, 1Kw; Track Resistance Ohmite | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rheostat;Rest 10 Ohms;Wirewound;Pwr-Rtg1000W;Panel;Dia 12in;Open;Vol 1600V |
| Category / Application | General Use | General Use | |||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | |||
| Resistance Range | 10 ohms | 10 ohms | 10 ohms | ||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | ||
| Power Rating | 1000 watts | 1000 watts | 1000 watts | 1000 watts |