Vishay Precision Group Rheostats RT025AS4R70KB

Description
Wirewound Rheostat 4R7 10% 25W
Request a Quote Datasheet
Description
Wirewound Rheostat 4R7 10% 25W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rheostats - 7887839 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rheostats
7887839
Rheostats 7887839
Wirewound Rheostat 4R7 10% 25W

Wirewound Rheostat 4R7 10% 25W

Supplier's Site
Rheostats - 1680128 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rheostats
1680128
Rheostats 1680128
Vishay RT025AS4R70KB Wirewound Rheostat

Vishay RT025AS4R70KB Wirewound Rheostat

Supplier's Site
Rotary Potentiometers, Rheostats - 716-RT025AS4R70KB-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
716-RT025AS4R70KB-ND
Rotary Potentiometers, Rheostats 716-RT025AS4R70KB-ND
Ohm Gang Potentiometer Kierros

Ohm Gang Potentiometer Kierros

Buy Now Datasheet
Rheostat, 25W 4R7; Track Resistance Vishay - 24M7073 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, 25W 4R7; Track Resistance Vishay
24M7073
Rheostat, 25W 4R7; Track Resistance Vishay 24M7073
RHEOSTAT, 25W 4R7; Track Resistance:4.7ohm; Power Rating:25W; Product Range:RT Series; Potentiometer Mounting:Panel; Adjustment Type:Rotary; Body Diameter:38mm; External Length / Height:28mm; Full Power Rating Temperature:25°C; RoHS Compliant: Yes

RHEOSTAT, 25W 4R7; Track Resistance:4.7ohm; Power Rating:25W; Product Range:RT Series; Potentiometer Mounting:Panel; Adjustment Type:Rotary; Body Diameter:38mm; External Length / Height:28mm; Full Power Rating Temperature:25°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - RT025AS4R70KB - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RT025AS4R70KB
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RT025AS4R70KB
POTENTIOMETER

POTENTIOMETER

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Wirewound Resistors Resistors Resistors
Product Number 7887839 716-RT025AS4R70KB-ND 24M7073 RT025AS4R70KB
Product Name Rheostats Rotary Potentiometers, Rheostats Rheostat, 25W 4R7; Track Resistance Vishay Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Mounting / Packaging Panel Mount (Bushing); Solder lug Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Rheostat
Configuration Single Turn Single Resistor
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data