Vishay Intertechnology, Inc. Wirewound Resistors RS1/4R2000FE12

Description
RS-1/4 .2 1% E12 e3
Request a Quote Datasheet
Description
RS-1/4 .2 1% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS1/4R2000FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS1/4R2000FE12
Wirewound Resistors 3110-RS1/4R2000FE12
RS-1/4 .2 1% E12 e3

RS-1/4 .2 1% E12 e3

Supplier's Site Datasheet
Res Wirewound 200m Ohm 1% 2/5W ¦90ppm/¦C AXL Thru-Hole Bulk - RS1/4R2000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200m Ohm 1% 2/5W ¦90ppm/¦C AXL Thru-Hole Bulk
RS1/4R2000FE12
Res Wirewound 200m Ohm 1% 2/5W ¦90ppm/¦C AXL Thru-Hole Bulk RS1/4R2000FE12
Res Wirewound 200m Ohm 1% 2/5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 200m Ohm 1% 2/5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through-Hole 2 OHM 4W Resistor - 53-RS1/4R2000FE12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 2 OHM 4W Resistor
53-RS1/4R2000FE12
Through-Hole 2 OHM 4W Resistor 53-RS1/4R2000FE12
Wirewound Resistors - Through Hole .2 OHM 1% 4W Product overview: RS1/4R2000FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS1/4R2000FE12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole .2 OHM 1% 4W Product overview: RS1/4R2000FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS1/4R2000FE12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-RS1/4R2000FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS1/4R2000FE12-ND
Through Hole Resistors 541-RS1/4R2000FE12-ND
RS-1/4 .2 1% E12 E3

RS-1/4 .2 1% E12 E3

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RS1/4R2000FE12 RS1/4R2000FE12 53-RS1/4R2000FE12 541-RS1/4R2000FE12-ND
Product Name Wirewound Resistors Res Wirewound 200m Ohm 1% 2/5W ¦90ppm/¦C AXL Thru-Hole Bulk Through-Hole 2 OHM 4W Resistor Through Hole Resistors
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623746-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details