150 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug
Vishay RT025AS1500KB Wirewound Rheostat
POT 150 OHM 25W WIREWOUND LINEAR Product overview: RT025AS1500KB from Vishay / Sfernice is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 OHM, 25W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 150 OHM, 25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-RT025AS1500KB can be used for catalog matching and distributor lookup.
RHEOSTAT, 25W 150R; Track Resistance:150ohm; Power Rating:25W; Product Range:RT Series; Potentiometer Mounting:Panel; Adjustment Type:Rotary; Body Diameter:38mm; External Length / Height:28mm; Full Power Rating Temperature:25°C; RoHS Compliant: Yes
POT 150 OHM 25W WIREWOUND LINEAR
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Wirewound Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors |
| Product Number | RTAS-150D-ND | 7887807 | 84-RT025AS1500KB | 24M7068 | RT025AS1500KB |
| Product Name | Rotary Potentiometers, Rheostats | Rheostats | 150 OHM 25W Rheostat | Rheostat, 25W 150R; Track Resistance Vishay | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Category / Application | General Use | ||||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing); Solder lug | Panel Mount (Bushing) | ||
| Resistance Range | 150 ohms | 150 ohms | 150 ohms | ||
| Tolerance | 10 +/- % | 10 +/- % | |||
| Power Rating | 25 watts | 25 watts | 25 watts |