Vishay Precision Group Rheostats RT025AS2201KB

Description
Rheostat 38mm diameter 25W 2K2 10%
Request a Quote Datasheet
Description
Rheostat 38mm diameter 25W 2K2 10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rheostats - 7954847 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rheostats
7954847
Rheostats 7954847
Rheostat 38mm diameter 25W 2K2 10%

Rheostat 38mm diameter 25W 2K2 10%

Supplier's Site
Rheostats - 1678618 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rheostats
1678618
Rheostats 1678618
Vishay RT025AS2201KB Wirewound Rheostat

Vishay RT025AS2201KB Wirewound Rheostat

Supplier's Site
Rotary Potentiometers, Rheostats - RTAS-2.2KD-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RTAS-2.2KD-ND
Rotary Potentiometers, Rheostats RTAS-2.2KD-ND
2.2k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug

2.2k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - RT025AS2201KB - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RT025AS2201KB
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RT025AS2201KB
POT 2.2K OHM 25W WIREWOUND LIN

POT 2.2K OHM 25W WIREWOUND LIN

Supplier's Site
Rheostat, 25W 2K2; Track Resistance Vishay - 24M7069 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, 25W 2K2; Track Resistance Vishay
24M7069
Rheostat, 25W 2K2; Track Resistance Vishay 24M7069
RHEOSTAT, 25W 2K2; Track Resistance:2.2kohm; Power Rating:25W; Product Range:RT Series; Potentiometer Mounting:Panel; Adjustment Type:Rotary; Body Diameter:38mm; External Length / Height:28mm; Full Power Rating Temperature:25°C; RoHS Compliant: Yes

RHEOSTAT, 25W 2K2; Track Resistance:2.2kohm; Power Rating:25W; Product Range:RT Series; Potentiometer Mounting:Panel; Adjustment Type:Rotary; Body Diameter:38mm; External Length / Height:28mm; Full Power Rating Temperature:25°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Wirewound Resistors Resistors Resistors
Product Number 7954847 RTAS-2.2KD-ND RT025AS2201KB 24M7069
Product Name Rheostats Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, 25W 2K2; Track Resistance Vishay
Mounting / Packaging Panel Mount (Bushing); Solder lug Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Rheostat
Configuration Single Turn Single Resistor
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers