Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RUS16RE

Description
16 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 1000W Solder Lug
Request a Quote Datasheet
Description
16 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 1000W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RUS16RE-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RUS16RE-ND
Rotary Potentiometers, Rheostats RUS16RE-ND
16 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 1000W Solder Lug

16 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 1000W Solder Lug

Buy Now Datasheet
Rheostat, 16R, 1Kw, Panel; Track Resistance Ohmite - 64K5973 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, 16R, 1Kw, Panel; Track Resistance Ohmite
64K5973
Rheostat, 16R, 1Kw, Panel; Track Resistance Ohmite 64K5973
RHEOSTAT, 16R, 1KW, PANEL; Track Resistance:16ohm; Power Rating:1kW; Product Range:RUS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: Yes

RHEOSTAT, 16R, 1KW, PANEL; Track Resistance:16ohm; Power Rating:1kW; Product Range:RUS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RUS16RE
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RUS16RE
POT 16 OHM 1000W WIREWOUND LIN

POT 16 OHM 1000W WIREWOUND LIN

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Resistors Resistors
Product Number RUS16RE-ND 64K5973 RUS16RE
Product Name Rotary Potentiometers, Rheostats Rheostat, 16R, 1Kw, Panel; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 16 ohms 16 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data