Vishay Precision Group Rotary Potentiometers, Rheostats RT055AS1001KB

Description
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 55W Solder Lug
Request a Quote Datasheet
Description
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 55W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RTAS-1.0KA-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RTAS-1.0KA-ND
Rotary Potentiometers, Rheostats RTAS-1.0KA-ND
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 55W Solder Lug

1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 55W Solder Lug

Buy Now Datasheet
Rheostats - 7954838 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rheostats
7954838
Rheostats 7954838
Rheostat 60mm diameter 55W 1K0 10%

Rheostat 60mm diameter 55W 1K0 10%

Supplier's Site
Rheostats - 1678663 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rheostats
1678663
Rheostats 1678663
Vishay RT055AS1001KB Wirewound Rheostat

Vishay RT055AS1001KB Wirewound Rheostat

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - RT055AS1001KB - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RT055AS1001KB
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RT055AS1001KB
POT 1K OHM 55W WIREWOUND LINEAR

POT 1K OHM 55W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number RTAS-1.0KA-ND 7954838 RT055AS1001KB
Product Name Rotary Potentiometers, Rheostats Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing); Solder lug
Resistance Range 1000 ohms 1000 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details