RESISTOR KIT 0.3-0.91 5W 60PCS Product overview: RS105 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Resistor Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 653-RS105 can be used for catalog matching and distributor lookup.
Wirewound Resistor Kit 0.3 ~ 0.91 Ohm ±5% 5W Through Hole 60 Pieces (12 Values - 5 Each)
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 653-RS105 | RS105-KIT-ND |
| Product Name | 5W Resistor | Resistor Kits |
| Tolerance | 5 +/- % | 5 +/- % |
| Standards and Certifications | RoHS | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound; Wirewound |