RS-2B .5 1% E12 e3
Wirewound Resistors - Through Hole 3watts 0.5ohms 1% Learn More
Resistor;Wirewound;R
WIREWOUND RESISTOR, 0.5 OHM, 3W, 1%; Resistance:0.5ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: Yes
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RS02BR5000FE12 | RS02BR5000FE12 | 541-RS02BR5000FE12-ND | 70201655 | 41K9239 |
| Product Name | Wirewound Resistors | Wirewound Resistors - | Through Hole Resistors | Resistor;Wirewound;Res 0.5 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Military | Wirewound Resistor, 0.5 Ohm, 3W, 1%; Resistance Vishay |
| Category / Application | Industrial | General Use | General Use | Precision Resistor | |
| Standards and Certifications | RoHS | ||||
| Resistance Range | 0.5000 ohms | 0.5000 ohms | 0.5000 ohms | 0.5000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Technology / Construction | Wirewound | Wirewound | Wirewound | Ceramic Composition; Wirewound |