Vishay Precision Group Rotary Potentiometers, Rheostats RT055AS1000KB

Description
100 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 55W Solder Lug
Request a Quote Datasheet
Description
100 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 55W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RTAS-100A-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RTAS-100A-ND
Rotary Potentiometers, Rheostats RTAS-100A-ND
100 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 55W Solder Lug

100 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 55W Solder Lug

Buy Now Datasheet
Rheostats - 7887699 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rheostats
7887699
Rheostats 7887699
Wirewound Rheostat 100R 10% 55W

Wirewound Rheostat 100R 10% 55W

Supplier's Site
Rheostats - 1679888 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rheostats
1679888
Rheostats 1679888
Vishay RT055AS1000KB Wirewound Rheostat

Vishay RT055AS1000KB Wirewound Rheostat

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - RT055AS1000KB - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RT055AS1000KB
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RT055AS1000KB
POT 100 OHM 55W WIREWOUND LINEAR

POT 100 OHM 55W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number RTAS-100A-ND 7887699 RT055AS1000KB
Product Name Rotary Potentiometers, Rheostats Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing); Solder lug
Resistance Range 100 ohms 100 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details