Vishay Precision Group Through Hole Resistors RS02BR5000FE70

Description
500 mOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
500 mOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RSB-.50RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-.50RCT-ND
Through Hole Resistors RSB-.50RCT-ND
500 mOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

500 mOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSB-.50RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-.50RTR-ND
Through Hole Resistors RSB-.50RTR-ND
500 mOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

500 mOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS02BR5000FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02BR5000FE70
Wirewound Resistors 3110-RS02BR5000FE70
RS-2B .5 1% E70 e3

RS-2B .5 1% E70 e3

Supplier's Site Datasheet
Wirewound Resistors - - RS02BR5000FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS02BR5000FE70
Wirewound Resistors - RS02BR5000FE70
Wirewound Resistors - Through Hole 3watts .5ohms 1%

Wirewound Resistors - Through Hole 3watts .5ohms 1%

Supplier's Site
Wirewound Resistor, 0.5 Ohm, 3W, 1%, Full Reel; Resistance Vishay - 83R8820 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.5 Ohm, 3W, 1%, Full Reel; Resistance Vishay
83R8820
Wirewound Resistor, 0.5 Ohm, 3W, 1%, Full Reel; Resistance Vishay 83R8820
WIREWOUND RESISTOR, 0.5 OHM, 3W, 1%, FULL REEL; Resistance:0.5ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.5 OHM, 3W, 1%, FULL REEL; Resistance:0.5ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 0.5 Ohm, 3W, ±1%; Resistance Vishay - 52P3168 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.5 Ohm, 3W, ±1%; Resistance Vishay
52P3168
Wirewound Resistor, 0.5 Ohm, 3W, ±1%; Resistance Vishay 52P3168
WIREWOUND RESISTOR, 0.5 OHM, 3W, ±1%; Resistance:0.5ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.5 OHM, 3W, ±1%; Resistance:0.5ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RSB-.50RCT-ND 3110-RS02BR5000FE70 RS02BR5000FE70 83R8820
Product Name Through Hole Resistors Wirewound Resistors Wirewound Resistors - Wirewound Resistor, 0.5 Ohm, 3W, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A300RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 4756397 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers