Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RUS225E

Description
225 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 1000W Solder Lug
Request a Quote Datasheet
Description
225 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 1000W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RUS225E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RUS225E-ND
Rotary Potentiometers, Rheostats RUS225E-ND
225 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 1000W Solder Lug

225 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 1000W Solder Lug

Buy Now Datasheet
Rheostat, 225R, 1Kw, Panel; Track Resistance Ohmite - 64K5978 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, 225R, 1Kw, Panel; Track Resistance Ohmite
64K5978
Rheostat, 225R, 1Kw, Panel; Track Resistance Ohmite 64K5978
RHEOSTAT, 225R, 1KW, PANEL; Track Resistance:225ohm; Power Rating:1kW; Product Range:RUS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: Yes

RHEOSTAT, 225R, 1KW, PANEL; Track Resistance:225ohm; Power Rating:1kW; Product Range:RUS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RUS225E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RUS225E
POT 225 OHM 1000W WIREWOUND LIN

POT 225 OHM 1000W WIREWOUND LIN

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Resistors Resistors
Product Number RUS225E-ND 64K5978 RUS225E
Product Name Rotary Potentiometers, Rheostats Rheostat, 225R, 1Kw, Panel; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 225 ohms 225 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1623774-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details