Vishay Precision Group Rotary Potentiometers, Rheostats RT012AS1001KB

Description
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 12W Solder Lug
Request a Quote Datasheet
Description
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 12W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RTAS-1.0KC-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RTAS-1.0KC-ND
Rotary Potentiometers, Rheostats RTAS-1.0KC-ND
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 12W Solder Lug

1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 12W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - RT012AS1001KB - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RT012AS1001KB
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RT012AS1001KB
POT 1K OHM 12W WIREWOUND LINEAR

POT 1K OHM 12W WIREWOUND LINEAR

Supplier's Site
Resistor, 1Kohm, 12W, ±10%; Track Resistance Vishay - 70M2591 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1Kohm, 12W, ±10%; Track Resistance Vishay
70M2591
Resistor, 1Kohm, 12W, ±10%; Track Resistance Vishay 70M2591
RESISTOR, 1KOHM, 12W, ±10%; Track Resistance:1kohm; Power Rating:12W; Product Range:RT Series; Adjustment Type:Screwdriver Slot; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

RESISTOR, 1KOHM, 12W, ±10%; Track Resistance:1kohm; Power Rating:12W; Product Range:RT Series; Adjustment Type:Screwdriver Slot; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

Supplier's Site
Rheostat, 12W 1K0; Track Resistance Vishay - 24M7060 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, 12W 1K0; Track Resistance Vishay
24M7060
Rheostat, 12W 1K0; Track Resistance Vishay 24M7060
RHEOSTAT, 12W 1K0; Track Resistance:1kohm; Power Rating:12W; Product Range:RT Series; Potentiometer Mounting:Panel; Adjustment Type:Screwdriver Slot; Body Diameter:22mm; External Length / Height:18mm; Full Power Rating RoHS Compliant: Yes

RHEOSTAT, 12W 1K0; Track Resistance:1kohm; Power Rating:12W; Product Range:RT Series; Potentiometer Mounting:Panel; Adjustment Type:Screwdriver Slot; Body Diameter:22mm; External Length / Height:18mm; Full Power Rating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number RTAS-1.0KC-ND RT012AS1001KB 70M2591 24M7060
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Resistor, 1Kohm, 12W, ±10%; Track Resistance Vishay Rheostat, 12W 1K0; Track Resistance Vishay
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 1000 ohms 1000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers