Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RUS1K0E

Description
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 1000W Solder Lug
Request a Quote Datasheet
Description
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 1000W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RUS1K0E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RUS1K0E-ND
Rotary Potentiometers, Rheostats RUS1K0E-ND
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 1000W Solder Lug

1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 1000W Solder Lug

Buy Now Datasheet
Rheostat, 1K, 1Kw, Panel; Track Resistance Ohmite - 64K5966 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, 1K, 1Kw, Panel; Track Resistance Ohmite
64K5966
Rheostat, 1K, 1Kw, Panel; Track Resistance Ohmite 64K5966
RHEOSTAT, 1K, 1KW, PANEL; Track Resistance:1kohm; Power Rating:1kW; Product Range:RUS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: Yes

RHEOSTAT, 1K, 1KW, PANEL; Track Resistance:1kohm; Power Rating:1kW; Product Range:RUS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RUS1K0E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RUS1K0E
POT 1K OHM 1000W WIREWOUND LIN

POT 1K OHM 1000W WIREWOUND LIN

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Resistors Resistors
Product Number RUS1K0E-ND 64K5966 RUS1K0E
Product Name Rotary Potentiometers, Rheostats Rheostat, 1K, 1Kw, Panel; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 1000 ohms 1000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - C3A390RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details