POT 22 OHM 25W WIREWOUND LINEAR Product overview: RT025AS22R0KB from Vishay / Sfernice is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM, 25W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 22 OHM, 25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-RT025AS22R0KB can be used for catalog matching and distributor lookup.
Vishay RT025AS22R0KB Wirewound Rheostat
Vishay RT025AS22R0KB Wirewound Rheostat
22 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug
POT 22 OHM 25W WIREWOUND LINEAR
RHEOSTAT, 25W 22R; Track Resistance:22ohm; Power Rating:25W; Product Range:RT Series; Potentiometer Mounting:Panel; Adjustment Type:Rotary; Body Diameter:38mm; External Length / Height:28mm; Full Power Rating Temperature:25°C; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Wirewound Resistors | Resistors | Resistors |
| Product Number | 84-RT025AS22R0KB | 7887826 | RTAS-22D-ND | RT025AS22R0KB | 24M7071 |
| Product Name | 22 OHM 25W Rheostat | Rheostats | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rheostat, 25W 22R; Track Resistance Vishay |
| Resistance Range | 22 ohms | 22 ohms | 22 ohms | ||
| Operating DC Voltage | 300 volts | ||||
| Operating AC Voltage | 300 volts | ||||
| Operating Temperature | -55 to 320 C (-67 to 608 F) | ||||
| Standards and Certifications | RoHS | RoHS | RoHS |