DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
450
500
550
600
650
700
730
740
750
760
770
780
788
789
790
791
792
793
794
795
796
797
798
799
800
810
820
830
840
850
860
900
950
1000
1050
1100
1150
1500
1569
| Product Name | Notes |
|---|---|
| ".100"" HEADER, SINGLE AND DUAL RO" | |
| "10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "14 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "14 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "14 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "15 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "15 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "15 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "16 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "16 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "18 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "18 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "18 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "2 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "20 (2 x 10) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "20 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.100"" (2.54mm) Through Hole" | |
| "20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "20 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "20 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "22 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "22 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "24 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "24 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "26 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "26 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "28 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "28 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "3 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "3 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "30 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "30 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "32 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "32 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "34 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "34 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "36 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "36 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "60 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "64 (2 x 32) Pos DIP, 0.1"" (2.54mm) Row Spacing Socket Gold Through Hole" | |
| "7 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "7 Circuit 0.563"" (14.30mm) Barrier Block Connector, Screws" | |
| "72 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "72 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "Connector Header Surface Mount 10 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 11 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 22 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 23 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 24 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 25 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 3 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 3 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 44 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 5 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 50 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 60 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 7 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 9 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 24 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 25 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 50 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 60 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 80 position 0.100"" (2.54mm)" | |
| "PC Pin Terminal Connector Through Hole Gold 0.018"" (0.46mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Gold 0.020"" (0.51mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Gold 0.030"" (0.76mm) Dia" | |
| "Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "Power Barrel Connector Jack 2.50mm ID (0.098"") Through Hole" | |
| "Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Panel Mount, Through Hole, Right Angle" | |
| "Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Through Hole, Right Angle" | |
| 1 Position Receptacle Connector Through Hole Gold | |
| 1 Position Spring Battery Contact Connector Surface Mount | |
| 10 SYS50 HDR SRST UNSHRD, AUFL,R | |
| 12 (1 x 12) Pos SIP Socket Tin Through Hole | |
| 12-20 AWG SSL Contact, Poke-In Wire Solder Surface Mount, Right Angle | |
| 18 AWG SSL Contact, IDC Solder Surface Mount | |
| 18-24 AWG SSL Contact, Poke-In Wire Solder Surface Mount, Bottom Entry | |
| 18-24 AWG SSL Contact, Poke-In Wire Solder Surface Mount, Through Board | |
| 18-26 AWG SSL Contact, Poke-In Wire Solder Surface Mount, Right Angle | |
| 2 Position Spring Compression Contact, Female Connector Surface Mount | |
| 2 Position Spring Compression Contact, Female Connector Through Hole | |
| 2 Position Spring Compression Contact, Male Connector Surface Mount | |
| 2 Position Spring Compression Contact, Male Connector Through Hole | |
| 20 (1 x 20) Pos SIP Socket Gold Through Hole | |
| 20 AWG SSL Contact, IDC Solder Surface Mount | |
| 20 Position Din Connector Receptacle, Female Sockets Gold or Gold-Palladium Through Hole | |
| 20-26 AWG SSL Contact, Poke-In Wire Solder Surface Mount, Right Angle | |
| 22 AWG SSL Contact, IDC Solder Surface Mount | |
| 22-26 AWG SSL Contact, Poke-In Wire Solder Surface Mount, Bottom Entry | |
| 22-26 AWG SSL Contact, Poke-In Wire Solder Surface Mount, Right Angle | |
| 22-26 AWG SSL Contact, Poke-In Wire Solder Surface Mount, Through Board | |
| 22-28 AWG SSL Contact, Poke-In Wire Solder Surface Mount, Right Angle | |
| 24 AWG SSL Contact, IDC Solder Surface Mount | |
| 26 AWG SSL Contact, IDC Solder Surface Mount | |
| 28 AWG SSL Contact, IDC Solder Surface Mount | |
| 3 Position Spring Compression Contact, Female Connector Surface Mount | |
| 3 Position Spring Compression Contact, Female Connector Through Hole | |
| 3 Position Spring Compression Contact, Male Connector Surface Mount | |
| 3 Position Spring Compression Contact, Male Connector Through Hole | |
| 3.96 EP HDR ASSY 11P(NATURAL GWT | |
| 32 (1 x 32) Pos SIP Socket Gold Through Hole | |
| 4 Position Spring Compression Contact, Female Connector Surface Mount | |
| 4 Position Spring Compression Contact, Female Connector Through Hole | |
| 4 Position Spring Compression Contact, Male Connector Surface Mount | |
| 4 Position Spring Compression Contact, Male Connector Through Hole | |
| 40 Position Plug Connector SCA-2 Board Edge, Straddle Mount Solder | |
| 48 Position Din Connector Plug, Male Pins Gold or Gold-Palladium Through Hole, Right Angle | |
| 5 Position Circular Connector Receptacle, Female Sockets Solder | |
| 5 Position Spring Compression Contact, Female Connector Surface Mount | |
| 5 Position Spring Compression Contact, Female Connector Through Hole | |
| 5 Position Spring Compression Contact, Male Connector Surface Mount | |
| 5 Position Spring Compression Contact, Male Connector Through Hole | |
| 6 Position Card Connector SIM, SAM Card Surface Mount, Right Angle Gold, GXT™ | |
| 6 Position Card Connector SIM, SAM Card Surface Mount, Right Angle Gold | |
| 6 Position Spring Compression Contact, Female Connector Surface Mount | |
| 6 Position Spring Compression Contact, Female Connector Through Hole | |
| 6 Position Spring Compression Contact, Male Connector Surface Mount | |
| 6 Position Spring Compression Contact, Male Connector Through Hole | |
| 64 (1 x 64) Pos SIP Socket Gold Through Hole | |
| 64 Position Din Connector Receptacle, Female Sockets Gold or Gold-Palladium Through Hole | |
| 7 Position Circular Connector Receptacle, Female Sockets Solder | |
| 70 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 70 Position Connector Plug, Outer Shroud Contacts Surface Mount, Right Angle Gold | |
| 70 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 8 (6 + 2) Position Card Connector SIM Card Surface Mount, Right Angle Gold | |
| 8 Position Card Connector SIM, SAM Card Surface Mount, Right Angle Gold, GXT™ | |
| 8 Position Circular Connector Receptacle, Female Sockets Solder | |
| 80 Position Plug Connector SCA-2 Board Edge, Straddle Mount Solder | |
| 9 Position D-Sub Plug, Male Pins Connector | |
| CONN QC RCPT SMT | |
| CONN SIM CARD R/A SMD | |
| CONN SIM/SAM CARD R/A SMD | |
| CONN SPRING MOD FEMALE 2POS SMD | |
| CONN SPRING MOD FEMALE 5POS SMD | |
| CONN SPRING MOD FEMALE 6POS SMD | |
| CONN SSL POKE-IN | |
| CONTACT SPRING LOADED SMD GOLD | |
| Contact Spring Surface Mount | |
| DOUBLE TAIL PRESS-FIT PIN | |
| NAIL HEAD PIN | |
| Position Contact Connector IDC 12 AWG Surface Mount | |
| Position Contact Connector IDC 12 AWG Through Hole | |
| Position Contact Connector IDC 14 AWG Surface Mount | |
| Position Contact Connector IDC 14 AWG Through Hole | |
| Position Contact Connector IDC 16 AWG Surface Mount | |
| Position Contact Connector IDC 16 AWG Through Hole | |
| Position Contact Connector IDC 18 AWG, Stranded or Solid Through Hole | |
| Position Contact Connector IDC 18-19 AWG Surface Mount | |
| SEALED UNMATED DC POWER JACK, 2. | |
| SSL Contact, Plug Solder Surface Mount, Right Angle | |
| SSL Contact, Socket Solder Surface Mount, Right Angle | |
| SSMC Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| Terminator Coax Connector 50 Ohms | |
| VERTICAL BOX CONTACT AWG12 | |
| VERTICAL BOX CONTACT AWG14 | |
| VERTICAL BOX CONTACT AWG16-18 |
| << Prev | Next >> |