Quickie ®, Quickie ® , Wire to Board connectors, Double Row, 26Positions, 2.54 mm (0.1 in.), Right Angle, Eject Latch Header., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71922-026LF
"Connector Header Through Hole, Right Angle 26 position 0.100"" (2.54mm)"
QUICKIE / Tube RoHS Compliant: Yes
CONN HEADER R/A 26POS 2.54MM
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 71922-026LF | 71922-026LF-ND | 62K7431 | 71922-026LF |
| Product Name | Quickie ® | Headers, Male Pins | Quickie / Tube Rohs Compliant Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Wire to Board Connector | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Geometry | Right Angle | |||
| Termination | Through Hole | Solder |