Switchcraft, Inc. Electronic Connector 721A

Description
DC Power Connectors Panel Mnt 2.1mm Bushing Solder Product overview: 721A from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-721A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC Power Connectors Panel Mnt 2.1mm Bushing Solder Product overview: 721A from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-721A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
301-721A
Electronic Connector 301-721A
DC Power Connectors Panel Mnt 2.1mm Bushing Solder Product overview: 721A from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-721A can be used for catalog matching and distributor lookup.

DC Power Connectors Panel Mnt 2.1mm Bushing Solder Product overview: 721A from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-721A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Barrel - Barrel - Power Connectors - 721A - 857110-721A - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Barrel - Power Connectors - 721A
857110-721A
Barrel - Barrel - Power Connectors - 721A 857110-721A
Manufacturer: Switchcraft Inc. Win Source Part Number: 857110-721A Features: Power Barrel Connector Package: Bulk Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8536.69.4030

Manufacturer: Switchcraft Inc.
Win Source Part Number: 857110-721A
Features: Power Barrel Connector
Package: Bulk
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8536.69.4030

Buy Now Datasheet
Power Connectors - SC3508-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
SC3508-ND
Power Connectors SC3508-ND
"Power Barrel Connector Jack 2.10mm ID (0.083""), 5.50mm OD (0.217"") Panel Mount, Through Hole"

"Power Barrel Connector Jack 2.10mm ID (0.083""), 5.50mm OD (0.217"") Panel Mount, Through Hole"

Buy Now Datasheet
Swedesboro, NJ, United States
DC Power Connectors
721A
DC Power Connectors 721A
2.1 MM PWR JACK, RoHS

2.1 MM PWR JACK, RoHS

Buy Now
Dc Power Jack, 5A, 30Vdc, 2.1Mm, Solder; Gender Switchcraft/conxall - 49AC1396 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Jack, 5A, 30Vdc, 2.1Mm, Solder; Gender Switchcraft/conxall
49AC1396
Dc Power Jack, 5A, 30Vdc, 2.1Mm, Solder; Gender Switchcraft/conxall 49AC1396
DC POWER JACK, 5A, 30VDC, 2.1MM, SOLDER; Gender:Jack; Current Rating:5A; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:- RoHS Compliant: Yes

DC POWER JACK, 5A, 30VDC, 2.1MM, SOLDER; Gender:Jack; Current Rating:5A; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 301-721A 857110-721A SC3508-ND 721A 49AC1396
Product Name Electronic Connector Barrel - Barrel - Power Connectors - 721A Power Connectors DC Power Connectors Dc Power Jack, 5A, 30Vdc, 2.1Mm, Solder; Gender Switchcraft/conxall
Voltage Rating 24 volts 30 volts
Current Rating 5.0 amps 5.0 amps
Connector Type Jack
Unlock Full Specs
to access all available technical data