THT male header; 1.2 x 1.2 mm solder pin; angled; 100% protected against mismating; Pin spacing 5 mm; 5-pole; light gray
"5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 721-465/001-000 | 2946-721-465/001-000-ND |
| Product Name | Male connector/plug | Headers, Plugs and Sockets |
| Gender | Male / Plug | |
| Connector Type | Header Connector | |
| Mounting | Through Hole |