Amphenol Corporation Quickie ® 71922-120LF

Description
Quickie ®, Quickie ® Eject Latch connector, 2.54mm(0.100in), Shrouded Header, Through Hole, Right Angle, Double Row, 20 Positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71922-120LF
Request a Quote Datasheet
Description
Quickie ®, Quickie ® Eject Latch connector, 2.54mm(0.100in), Shrouded Header, Through Hole, Right Angle, Double Row, 20 Positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71922-120LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quickie ® - 71922-120LF - Amphenol Communications Solutions
Nashua, NH, United States
Quickie ®
71922-120LF
Quickie ® 71922-120LF
Quickie ®, Quickie ® Eject Latch connector, 2.54mm(0.100in), Shrouded Header, Through Hole, Right Angle, Double Row, 20 Positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71922-120LF

Quickie ®, Quickie ® Eject Latch connector, 2.54mm(0.100in), Shrouded Header, Through Hole, Right Angle, Double Row, 20 Positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71922-120LF

Supplier's Site Datasheet
Rectangular Connectors - 71922-120LF - 197935-71922-120LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 71922-120LF
197935-71922-120LF
Rectangular Connectors - 71922-120LF 197935-71922-120LF
Manufacturer: Amphenol FCI Win Source Part Number: 197935-71922-120LF Packaging: Tube/Rail Number of Positions: 20 Features: Keying Slot, Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock/Eject Hooks Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Insulation Material: Thermoplastic, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 2.54mm Contact Finish - Mating: Gold, GXT Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 78.7μin (2.00μm) Insulation Color: Gray Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.114" (2.90mm) Insulation Height: 0.339" (8.61mm) Contact Shape: Square Contact Length - Mating: 0.228" (5.80mm) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol FCI
Win Source Part Number: 197935-71922-120LF
Packaging: Tube/Rail
Number of Positions: 20
Features: Keying Slot, Mounting Flange
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Lock/Eject Hooks
Material Flammability Rating: UL94 V-0
Mounting: Through Hole, Right Angle
Insulation Material: Thermoplastic, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 2.54mm
Contact Finish - Mating: Gold, GXT
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 78.7μin (2.00μm)
Insulation Color: Gray
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.114" (2.90mm)
Insulation Height: 0.339" (8.61mm)
Contact Shape: Square
Contact Length - Mating: 0.228" (5.80mm)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Headers, Male Pins - 609-1762-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-1762-ND
Headers, Male Pins 609-1762-ND
"Connector Header Through Hole, Right Angle 20 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 20 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-71922-120LF
Electronic Connector 2027-71922-120LF
Board Connector, 20 Contact(s), 2 Row(s), Male, Right Angle, 0.1 inch Pitch, Solder Terminal, Latch, Gray Insulator, Receptacle, ROHS COMPLIANT Product overview: 71922-120LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-71922-120LF can be used for catalog matching and distributor lookup.

Board Connector, 20 Contact(s), 2 Row(s), Male, Right Angle, 0.1 inch Pitch, Solder Terminal, Latch, Gray Insulator, Receptacle, ROHS COMPLIANT Product overview: 71922-120LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-71922-120LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
71922-120LF
Connectors >> Wire To Board / Wire To Wire Connector 71922-120LF
Push-Pull,P=2.54mm Wire To Board / Wire To Wire Connector ROHS

Push-Pull,P=2.54mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet
connector,rt angle pcb header,eject latches,polarization slots,.1cc,2x10position - 70089052 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rt angle pcb header,eject latches,polarization slots,.1cc,2x10position
70089052
connector,rt angle pcb header,eject latches,polarization slots,.1cc,2x10position 70089052
connector,rt angle pcb header,eject latches,polarization slots,.1cc,2x10posit ion

connector,rt angle pcb header,eject latches,polarization slots,.1cc,2x10position

Supplier's Site
Wire-Board Connector, Header, 20 Position, 2.54Mm; Connector Systems Amphenol Communications Solutions - 43K4477 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 20 Position, 2.54Mm; Connector Systems Amphenol Communications Solutions
43K4477
Wire-Board Connector, Header, 20 Position, 2.54Mm; Connector Systems Amphenol Communications Solutions 43K4477
WIRE-BOARD CONNECTOR, HEADER, 20 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:FCI Quickie 71922 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 20 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:FCI Quickie 71922 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Quickie Rohs Compliant Amphenol Communications Solutions - 38AH4737 - Newark, An Avnet Company
Chicago, IL, United States
Quickie Rohs Compliant Amphenol Communications Solutions
38AH4737
Quickie Rohs Compliant Amphenol Communications Solutions 38AH4737
QUICKIE ROHS COMPLIANT: YES

QUICKIE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 71922-120LF 197935-71922-120LF 609-1762-ND 2027-71922-120LF 71922-120LF 70089052 43K4477 38AH4737
Product Name Quickie ® Rectangular Connectors - 71922-120LF Headers, Male Pins Electronic Connector Connectors >> Wire To Board / Wire To Wire Connector connector,rt angle pcb header,eject latches,polarization slots,.1cc,2x10position Wire-Board Connector, Header, 20 Position, 2.54Mm; Connector Systems Amphenol Communications Solutions Quickie Rohs Compliant Amphenol Communications Solutions
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty Header Connector; Header Wire to Board Connector; Wire to Wire Connector Wire to Board Connector
Geometry Right Angle Right Angle
Termination Through Hole Solder Solder Through Hole
Voltage Rating 1500 volts 1500 volts
Unlock Full Specs
to access all available technical data