THT male header; 1.0 x 1.0 mm solder pin; straight; 100% protected against mismating; Pin spacing 5 mm; 11-pole; light gray
TERM BLOCK HDR 11POS 5MM
THT MALE HEADER, 1.0 X 1.0 MM SOLDER PIN STRAIGHT, LIGHT GRAY
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 721-141/046-000 | 2946-721-141/046-000-ND | 46AK8747 |
| Product Name | Male connector/plug | Headers, Plugs and Sockets | Tht Male Header, 1.0 X 1.0 Mm Solder Pin Straight, Light Gray Wago |
| Gender | Male / Plug | ||
| Connector Type | Header Connector | ||
| Mounting | Through Hole | ||
| Current Rating | 16.0 amps |