"Connector Header Through Hole 6 position 0.197"" (5.00mm)"
CONN HEADER VERT 6POS 5MM
6P, RAST 5 Tab Header, THV
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A118717-ND | 7-1971845-6 | 36AC7985 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 6P, Rast 5 Tab Header, Thv Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 250 volts | 250 volts |