"6 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
RCPT, 2.0MM, 06P,VRT MT, 30 Au , 2.6ST
Board to Board & Mezzanine Connectors
RCPT, 2.0MM, 06P,VRT MT, 30 Au , 2.6ST
CONN RCPT 6POS 0.079 GOLD PCB
| DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A109214-ND | 7-1734506-6 | 7-1734506-6 | 01Y0513 | 7-1734506-6 |
| Product Name | Headers, Receptacles, Female Sockets | Board to Board & Mezzanine Connectors | Board to Board & Mezzanine Connectors | Rcpt, 2.0Mm, 06P,vrt Mt, 30 Au , 2.6St Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | VRT | Through Hole | ||
| Voltage Rating | 250 volts | 250 volts |