THT male header; 1.0 x 1.0 mm solder pin; angled; 100% protected against mismating; Pin spacing 5 mm; 16-pole; light gray
"16 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"
PIN HEADER, 16POS, 5MM; Product Range:721 Series; No. of Contacts:16Contacts;
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 721-446/001-000 | 2946-721-446/001-000-ND | 79K2141 |
| Product Name | Male connector/plug | Headers, Plugs and Sockets | Pin Header, 16Pos, 5Mm; Product Range Wago |
| Gender | Male / Plug | ||
| Connector Type | Header Connector | ||
| Mounting | Through Hole | PCB Mount | |
| Current Rating | 12.0 amps |