Amphenol Corporation Quickie ® 71918-010LF

Description
Quickie ®, Quickie Eject Latch Shrouded Header, Through Hole, Vertical, Double Row, 10 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71918-010LF
Request a Quote Datasheet
Description
Quickie ®, Quickie Eject Latch Shrouded Header, Through Hole, Vertical, Double Row, 10 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71918-010LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quickie ® - 71918-010LF - Amphenol Communications Solutions
Nashua, NH, United States
Quickie ®
71918-010LF
Quickie ® 71918-010LF
Quickie ®, Quickie Eject Latch Shrouded Header, Through Hole, Vertical, Double Row, 10 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71918-010LF

Quickie ®, Quickie Eject Latch Shrouded Header, Through Hole, Vertical, Double Row, 10 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71918-010LF

Supplier's Site Datasheet
Headers, Male Pins - 609-71918-010LF-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-71918-010LF-ND
Headers, Male Pins 609-71918-010LF-ND
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"

"Connector Header Through Hole 10 position 0.100"" (2.54mm)"

Buy Now Datasheet
Conn, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 62K7308 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
62K7308
Conn, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 62K7308
CONN, HEADER, 10POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:Quickie 71918 Series RoHS Compliant: Yes

CONN, HEADER, 10POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:Quickie 71918 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 71918-010LF 609-71918-010LF-ND 62K7308
Product Name Quickie ® Headers, Male Pins Conn, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type Wire to Board Connector Header Connector; Header Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26404-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
PB Backplane Male Straight Power Connector - 80318-3 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
PCB Connectors - NC2-ML2G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details