Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Through Hole, Double Row, Dual Entry, 30 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 71991-315LF
"30 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Through Hole Gold"
30 Pos 2.54mm Straight Female Socket Header, 1kV, 3A Product overview: 71991-315LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kV, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1kV, 3A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-71991-315LF can be used for catalog matching and distributor lookup.
CONN RCPT 30POS 0.1 GOLD PCB
DUBOX / AMPHENOL FCI
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 71991-315LF | 609-3005-ND | 2027-71991-315LF | 71991-315LF | 39AJ4712 |
| Product Name | Dubox ® | Headers, Receptacles, Female Sockets | 1kV 3A Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Dubox / Amphenol Fci Amphenol Communications Solutions |
| Connector Type | Board to Board Connector | Header Connector; Receptacle, Bottom or Top Entry | Board to Board Connector; Rectangular Connectors, Heavy Duty | ||
| Voltage Rating | 1000 volts | 1000 volts | |||
| Current Rating | 2.0 to 3.0 amps | 3.0 amps | |||
| Mounting | Through Hole | Through Hole |