THT female header; straight; Pin spacing 5 mm; 3-pole; 100% protected against mismating; clamping collar; 0.6 x 1.0 mm solder pin; light gray
"3 Position Terminal Block Header, Female Sockets 0.197"" (5.00mm) Vertical Through Hole"
THT female header; 0.6 x 1.0 mm solder pin; straight; 100% protected against mismating; clamping collar; Pin spacing 5 mm; 3-pole; light gray
| WAGO | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 722-133/031-000 | 2946-722-133/031-000-ND | 223853 | 29K2509 |
| Product Name | Female connector/socket | Headers, Plugs and Sockets | PCB Sockets | Tht Female Header; 0.6 X 1.0 Mm Solder Pin; Straight; 100% Protected Against Mismating; Clamping Collar; Pin Spacing 5 Mm; 3-Pole; Light Gray Wago |
| Connector Type | Header Connector | |||
| Mounting | Through Hole | |||
| Current Rating | 12.0 amps | |||
| Contact Pitch | 5 mm (0.1970 inch) |