Quickie ®, Quickie ® Eject Latch connector, 2.54mm(0.100in), Shrouded Header, Through Hole, Straight, Double Row, 40 Positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71918-240LF
Amphenol Communications Solutions
Amphenol Communications Solutions
Amphenol Communications Solutions
"Connector Header Through Hole 40 position 0.100"" (2.54mm)"
CONNECTOR, HEADER, 40POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 71918-240LF | 1822824 | 1822242 | 609-4497-ND | 84K6567 |
| Product Name | Quickie ® | PCB Headers | PCB Headers | Headers, Male Pins | Connector, Header, 40Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector | ||
| Geometry | Straight | Straight | Straight; Straight | ||
| Termination | Through Hole | Solder | Through Hole | ||
| Voltage Rating | 1500 volts |