Switchcraft, Inc. Power Connectors 721RALP

Description
"Power Barrel Connector Jack 2.10mm ID (0.083""), 5.50mm OD (0.217"") Panel Mount, Through Hole, Right Angle"
Request a Quote Datasheet
Description
"Power Barrel Connector Jack 2.10mm ID (0.083""), 5.50mm OD (0.217"") Panel Mount, Through Hole, Right Angle"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 137-721RALP-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
137-721RALP-ND
Power Connectors 137-721RALP-ND
"Power Barrel Connector Jack 2.10mm ID (0.083""), 5.50mm OD (0.217"") Panel Mount, Through Hole, Right Angle"

"Power Barrel Connector Jack 2.10mm ID (0.083""), 5.50mm OD (0.217"") Panel Mount, Through Hole, Right Angle"

Buy Now Datasheet
Swedesboro, NJ, United States
Pin & Socket Connectors
721RALP
Pin & Socket Connectors 721RALP
2.1mm Pin Meter, 5.5mm Bushing Length, T

2.1mm Pin Meter, 5.5mm Bushing Length, T

Buy Now
Conn, Dc Power Jack, 2.1Mm, 5A/12V; Gender Switchcraft/conxall - 60AJ1585 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Dc Power Jack, 2.1Mm, 5A/12V; Gender Switchcraft/conxall
60AJ1585
Conn, Dc Power Jack, 2.1Mm, 5A/12V; Gender Switchcraft/conxall 60AJ1585
CONN, DC POWER JACK, 2.1MM, 5A/12V; Gender:Jack; Current Rating:5A; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Panel PCB Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.8mm

CONN, DC POWER JACK, 2.1MM, 5A/12V; Gender:Jack; Current Rating:5A; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Panel PCB Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.8mm

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 137-721RALP-ND 721RALP 60AJ1585
Product Name Power Connectors Pin & Socket Connectors Conn, Dc Power Jack, 2.1Mm, 5A/12V; Gender Switchcraft/conxall
Connector Type Jack
Gender Male / Plug Female / Jack
Mounting Panel Mount, Through Hole, Right Angle Panel PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency Mini-Lock Connectors - SMPM Series - Molex Signal Tech Industrial Ltd.
Specs
Category Military Connector
Mounting Male Straight PCB Mount
Frequency 110.000 GHz
View Details
PCB Sockets - 1224751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
PC Pin, Single Post Connectors - 36-11153-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
D-Sub Connector Assemblies - 2262-A29410-137-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details