Amphenol Corporation Dubox ® 71991-307LF

Description
Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Through Hole, Double Row, Dual Entry, 14 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 71991-307LF
Request a Quote Datasheet
Description
Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Through Hole, Double Row, Dual Entry, 14 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 71991-307LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dubox ® - 71991-307LF - Amphenol Communications Solutions
Nashua, NH, United States
Dubox ®
71991-307LF
Dubox ® 71991-307LF
Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Through Hole, Double Row, Dual Entry, 14 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 71991-307LF

Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Through Hole, Double Row, Dual Entry, 14 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 71991-307LF

Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 609-4501-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
609-4501-ND
Headers, Receptacles, Female Sockets 609-4501-ND
"14 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Through Hole Gold"

"14 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Singapore, Singapore
3A 1kV Electronic Connector
2027-71991-307LF
3A 1kV Electronic Connector 2027-71991-307LF
2.54mm 14 Pos Receptacle Header, Straight, Gold, 3A, 1kV, Blue Product overview: 71991-307LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 1kV, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-71991-307LF can be used for catalog matching and distributor lookup.

2.54mm 14 Pos Receptacle Header, Straight, Gold, 3A, 1kV, Blue Product overview: 71991-307LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 1kV, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-71991-307LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 71991-307LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
71991-307LF
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 71991-307LF
CONN RCPT 14POS 0.1 GOLD PCB

CONN RCPT 14POS 0.1 GOLD PCB

Supplier's Site
Btb Conn, Rcpt, 14Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 62K7516 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Rcpt, 14Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
62K7516
Btb Conn, Rcpt, 14Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 62K7516
BTB CONN, RCPT, 14POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:Dubox 71991 Series RoHS Compliant: Yes

BTB CONN, RCPT, 14POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:Dubox 71991 Series RoHS Compliant: Yes

Supplier's Site Datasheet
CONN RCPT 14POS .100 DL STR PCB - 44-71991-307LF - Utmel Electronic Limited
Hong Kong, China
CONN RCPT 14POS .100 DL STR PCB
44-71991-307LF
CONN RCPT 14POS .100 DL STR PCB 44-71991-307LF
CONN RCPT 14POS .100 DL STR PCB

CONN RCPT 14POS .100 DL STR PCB

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 71991-307LF 609-4501-ND 2027-71991-307LF 71991-307LF 62K7516 44-71991-307LF
Product Name Dubox ® Headers, Receptacles, Female Sockets 3A 1kV Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Btb Conn, Rcpt, 14Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions CONN RCPT 14POS .100 DL STR PCB
Connector Type Board to Board Connector Header Connector; Receptacle, Bottom or Top Entry Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Voltage Rating 1000 volts 1000 volts 1000 volts
Current Rating 2.0 to 3.0 amps 3.0 amps 3.0 amps
Mounting Through Hole Through Hole Through Hole Mount Through Hole
Number of Contacts 14 #
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-4005-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
Low Profile Hybrid Power Right Angle Solder Type with Post Edge Card Connector - 80305-4SS24P04P1 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Electronic Connector - 340-100752-1 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Female / Jack
View Details
3 suppliers