THT female header; straight; Pin spacing 5 mm; 2-pole; 100% protected against mismating; 0.6 x 1.0 mm solder pin; light gray
"2 Position Terminal Block Header, Female Sockets 0.197"" (5.00mm) Vertical Through Hole"
THT female header; 0.6 x 1.0 mm solder pin; straight; 100% protected against mismating; Pin spacing 5 mm; 2-pole; light gray
THT FEMALE HEADER; 0.6 X 1.0 MM
| WAGO | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 722-132 | 2946-722-132-ND | 29K2505 | 722-132 |
| Product Name | Female connector/socket | Headers, Plugs and Sockets | Tht Female Header; 0.6 X 1.0 Mm Solder Pin; Straight; 100% Protected Against Mismating; Pin Spacing 5 Mm; 2-Pole; Light Gray Wago | Headers, Plugs and Sockets |
| Connector Type | Header Connector | |||
| Mounting | Through Hole | Through Hole | ||
| Current Rating | 12.0 amps | 15.0 amps | ||
| Contact Pitch | 5 mm (0.1970 inch) |