Switchcraft, Inc. Power Connectors 721RAHLP

Description
"Power Barrel Connector Jack 2.10mm ID (0.083""), 5.50mm OD (0.217"") Panel Mount, Through Hole, Right Angle"
Request a Quote Datasheet
Description
"Power Barrel Connector Jack 2.10mm ID (0.083""), 5.50mm OD (0.217"") Panel Mount, Through Hole, Right Angle"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 137-721RAHLP-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
137-721RAHLP-ND
Power Connectors 137-721RAHLP-ND
"Power Barrel Connector Jack 2.10mm ID (0.083""), 5.50mm OD (0.217"") Panel Mount, Through Hole, Right Angle"

"Power Barrel Connector Jack 2.10mm ID (0.083""), 5.50mm OD (0.217"") Panel Mount, Through Hole, Right Angle"

Buy Now Datasheet
Swedesboro, NJ, United States
Pin & Socket Connectors
721RAHLP
Pin & Socket Connectors 721RAHLP
2.1mm Pin Meter, 5.5mm Bushing Length, T

2.1mm Pin Meter, 5.5mm Bushing Length, T

Buy Now
Conn, Dc Power Jack, 2.1Mm, 7.5A/12V; Gender Switchcraft/conxall - 60AJ1584 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Dc Power Jack, 2.1Mm, 7.5A/12V; Gender Switchcraft/conxall
60AJ1584
Conn, Dc Power Jack, 2.1Mm, 7.5A/12V; Gender Switchcraft/conxall 60AJ1584
CONN, DC POWER JACK, 2.1MM, 7.5A/12V; Gender:Jack; Current Rating:7.5A; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Panel PCB Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.8mm

CONN, DC POWER JACK, 2.1MM, 7.5A/12V; Gender:Jack; Current Rating:7.5A; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Panel PCB Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.8mm

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 137-721RAHLP-ND 721RAHLP 60AJ1584
Product Name Power Connectors Pin & Socket Connectors Conn, Dc Power Jack, 2.1Mm, 7.5A/12V; Gender Switchcraft/conxall
Connector Type Jack
Gender Male / Plug Female / Jack
Mounting Panel Mount, Through Hole, Right Angle Panel PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102161-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
BNC Female Panel Receptacle, Printed Circuit Mount - 9233PC - E-Z-HOOK, a division of Tektest, Inc.
Specs
Category Coaxial Connector
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
PCB Connectors - NCS-ML2G-S-03 - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
PC Pin, Single Post Connectors - 36-1378-1-ND - DigiKey
Specs
Mounting Through Hole
View Details