Amphenol Corporation Quickie ® 71922-110LF

Description
Quickie ®, Quickie ® Eject Latch connector, 2.54mm(0.100in), Shrouded Header, Through Hole, Right Angle, Double Row, 10 Positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71922-110LF
Request a Quote Datasheet
Description
Quickie ®, Quickie ® Eject Latch connector, 2.54mm(0.100in), Shrouded Header, Through Hole, Right Angle, Double Row, 10 Positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71922-110LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quickie ® - 71922-110LF - Amphenol Communications Solutions
Nashua, NH, United States
Quickie ®
71922-110LF
Quickie ® 71922-110LF
Quickie ®, Quickie ® Eject Latch connector, 2.54mm(0.100in), Shrouded Header, Through Hole, Right Angle, Double Row, 10 Positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71922-110LF

Quickie ®, Quickie ® Eject Latch connector, 2.54mm(0.100in), Shrouded Header, Through Hole, Right Angle, Double Row, 10 Positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71922-110LF

Supplier's Site Datasheet
Headers, Male Pins - 609-1760-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-1760-ND
Headers, Male Pins 609-1760-ND
"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"

Buy Now Datasheet
Rectangular Connectors - 71922-110LF - 1006969-71922-110LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 71922-110LF
1006969-71922-110LF
Rectangular Connectors - 71922-110LF 1006969-71922-110LF
Manufacturer: Amphenol FCI Win Source Part Number: 1006969-71922-110LF Packaging: Tube/Rail Number of Positions: 10 Features: Keying Slot, Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock/Eject Hooks Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Insulation Material: Thermoplastic, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 2.54mm Contact Finish - Mating: Gold, GXT Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 78.7μin (2.00μm) Insulation Color: Gray Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.114" (2.90mm) Insulation Height: 0.339" (8.61mm) Contact Shape: Square Contact Length - Mating: 0.228" (5.80mm) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol FCI
Win Source Part Number: 1006969-71922-110LF
Packaging: Tube/Rail
Number of Positions: 10
Features: Keying Slot, Mounting Flange
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Lock/Eject Hooks
Material Flammability Rating: UL94 V-0
Mounting: Through Hole, Right Angle
Insulation Material: Thermoplastic, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 2.54mm
Contact Finish - Mating: Gold, GXT
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 78.7μin (2.00μm)
Insulation Color: Gray
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.114" (2.90mm)
Insulation Height: 0.339" (8.61mm)
Contact Shape: Square
Contact Length - Mating: 0.228" (5.80mm)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-71922-110LF
Electronic Connector 2027-71922-110LF
Board Connector, 10 Contact(s), 2 Row(s), Male, Right Angle, 0.1 inch Pitch, Solder Terminal, Latch, Gray Insulator, Receptacle, ROHS COMPLIANT Product overview: 71922-110LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-71922-110LF can be used for catalog matching and distributor lookup.

Board Connector, 10 Contact(s), 2 Row(s), Male, Right Angle, 0.1 inch Pitch, Solder Terminal, Latch, Gray Insulator, Receptacle, ROHS COMPLIANT Product overview: 71922-110LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-71922-110LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 1823081 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1823081
PCB Headers 1823081
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
PCB Headers - 1822957 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1822957
PCB Headers 1822957
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
connector,rt angle pcb header,eject latches,polarization slots,.1cc,2x5 position - 70089049 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rt angle pcb header,eject latches,polarization slots,.1cc,2x5 position
70089049
connector,rt angle pcb header,eject latches,polarization slots,.1cc,2x5 position 70089049
connector,rt angle pcb header,eject latches,polarization slots,.1cc,2x5 position

connector,rt angle pcb header,eject latches,polarization slots,.1cc,2x5 position

Supplier's Site
Connector, Plug, 10Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 62K7439 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 10Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
62K7439
Connector, Plug, 10Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 62K7439
CONNECTOR, PLUG, 10POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:FCI 71922 Series RoHS Compliant: Yes

CONNECTOR, PLUG, 10POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:FCI 71922 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 71922-110LF 609-1760-ND 1006969-71922-110LF 2027-71922-110LF 1823081 1822957 70089049 62K7439
Product Name Quickie ® Headers, Male Pins Rectangular Connectors - 71922-110LF Electronic Connector PCB Headers PCB Headers connector,rt angle pcb header,eject latches,polarization slots,.1cc,2x5 position Connector, Plug, 10Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type Wire to Board Connector Header Connector; Header Rectangular Connectors, Heavy Duty Wire to Board Connector Wire to Board Connector
Geometry Right Angle Right Angle Right Angle; Right angle Right Angle
Termination Through Hole Solder Solder Solder Solder Through Hole
Voltage Rating 1500 volts 1500 volts
Unlock Full Specs
to access all available technical data