Quickie ®, Quickie ® Eject Latch connector, 2.54mm(0.100in), Shrouded Header, Through Hole, Straight, Double Row, 10 Positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71918-110LF
Conn Ejector Header HDR 10 POS 2.54mm Solder ST Top Entry Thru-Hole Quickie® Tube Product overview: 71918-110LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-71918-110LF can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
WIRE-BOARD CONNECTOR, HEADER, 10 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
QUICKIE / AMPHENOL FCI
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 71918-110LF | 2027-71918-110LF | 71918-110LF | 609-1753-ND | 62K7320 | 39AJ4688 |
| Product Name | Quickie ® | Electronic Connector | Connectors | Headers, Male Pins | Wire-Board Connector, Header, 10 Position, 2.54Mm; Connector Systems Amphenol Communications Solutions | Quickie / Amphenol Fci Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector | |||
| Geometry | Straight | |||||
| Termination | Through Hole | Through Hole | ||||
| Voltage Rating | 1500 volts |