Amphenol Corporation Quickie ® 71918-234LF

Description
Quickie ®, Quickie ® Eject Latch connector, 2.54mm(0.100in), Shrouded Header, Through Hole, Straight, Double Row, 34 Positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71918-234LF
Request a Quote Datasheet
Description
Quickie ®, Quickie ® Eject Latch connector, 2.54mm(0.100in), Shrouded Header, Through Hole, Straight, Double Row, 34 Positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71918-234LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quickie ® - 71918-234LF - Amphenol Communications Solutions
Nashua, NH, United States
Quickie ®
71918-234LF
Quickie ® 71918-234LF
Quickie ®, Quickie ® Eject Latch connector, 2.54mm(0.100in), Shrouded Header, Through Hole, Straight, Double Row, 34 Positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71918-234LF

Quickie ®, Quickie ® Eject Latch connector, 2.54mm(0.100in), Shrouded Header, Through Hole, Straight, Double Row, 34 Positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71918-234LF

Supplier's Site Datasheet
Headers, Male Pins - 609-5969-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-5969-ND
Headers, Male Pins 609-5969-ND
"Connector Header Through Hole 34 position 0.100"" (2.54mm)"

"Connector Header Through Hole 34 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-71918-234LF
Electronic Connector 2027-71918-234LF
Conn Ejector Header HDR 34 POS 2.54mm Solder ST Top Entry Thru-Hole Tube Product overview: 71918-234LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-71918-234LF can be used for catalog matching and distributor lookup.

Conn Ejector Header HDR 34 POS 2.54mm Solder ST Top Entry Thru-Hole Tube Product overview: 71918-234LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-71918-234LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Header, 34Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 62K7352 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 34Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
62K7352
Connector, Header, 34Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 62K7352
CONNECTOR, HEADER, 34POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole; Product Range:FCI Quickie 71918 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 34POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole; Product Range:FCI Quickie 71918 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Quickie Amphenol Communications Solutions - 95AJ5431 - Newark, An Avnet Company
Chicago, IL, United States
Quickie Amphenol Communications Solutions
95AJ5431
Quickie Amphenol Communications Solutions 95AJ5431
QUICKIE

QUICKIE

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 71918-234LF 609-5969-ND 2027-71918-234LF 62K7352 95AJ5431
Product Name Quickie ® Headers, Male Pins Electronic Connector Connector, Header, 34Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions Quickie Amphenol Communications Solutions
Connector Type Wire to Board Connector Header Connector; Header Wire to Board Connector
Geometry Straight
Termination Through Hole Through Hole
Voltage Rating 1500 volts
Unlock Full Specs
to access all available technical data