THT male header; 1.2 x 1.2 mm solder pin; angled; 100% protected against mismating; Pin spacing 7.5 mm; 9-pole; light gray
"9 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.295"" (7.50mm) 90°, Right Angle Through Hole"
THT male header; 1.2 x 1.2 mm solder pin; angled; 100% protected against mismating; Pin spacing 7.5 mm; 9-pole; light gray
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 721-869/001-000 | 2946-721-869/001-000-ND | 29K2501 |
| Product Name | Male connector/plug | Headers, Plugs and Sockets | Tht Male Header; 1.2 X 1.2 Mm Solder Pin; Angled; 100% Protected Against Mismating; Pin Spacing 7.5 Mm; 9-Pole; Light Gray Wago |
| Gender | Male / Plug | ||
| Connector Type | Header Connector | ||
| Mounting | Through Hole |