Amphenol Corporation Dubox ® 71991-313LF

Description
Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Through Hole, Double Row, Dual Entry, 26 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 71991-313LF
Request a Quote Datasheet
Description
Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Through Hole, Double Row, Dual Entry, 26 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 71991-313LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dubox ® - 71991-313LF - Amphenol Communications Solutions
Nashua, NH, United States
Dubox ®
71991-313LF
Dubox ® 71991-313LF
Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Through Hole, Double Row, Dual Entry, 26 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 71991-313LF

Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Through Hole, Double Row, Dual Entry, 26 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 71991-313LF

Supplier's Site Datasheet
Singapore, Singapore
3A 1kV Electronic Connector
2027-71991-313LF
3A 1kV Electronic Connector 2027-71991-313LF
2.54mm 26 Pos Receptacle Header, Straight, Gold, 3A, 1kV Product overview: 71991-313LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 1kV, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-71991-313LF can be used for catalog matching and distributor lookup.

2.54mm 26 Pos Receptacle Header, Straight, Gold, 3A, 1kV Product overview: 71991-313LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 1kV, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-71991-313LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 609-3003-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
609-3003-ND
Headers, Receptacles, Female Sockets 609-3003-ND
"26 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Through Hole Gold"

"26 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 71991-313LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
71991-313LF
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 71991-313LF
CONN RCPT 26POS 0.1 GOLD PCB

CONN RCPT 26POS 0.1 GOLD PCB

Supplier's Site
Connector, Rcpt, 26Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 62K7523 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 26Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
62K7523
Connector, Rcpt, 26Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 62K7523
CONNECTOR, RCPT, 26POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Product Range:FCI Dubox 71991 Series RoHS Compliant: Yes

CONNECTOR, RCPT, 26POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Product Range:FCI Dubox 71991 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 71991-313LF 2027-71991-313LF 609-3003-ND 71991-313LF 62K7523
Product Name Dubox ® 3A 1kV Electronic Connector Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Rcpt, 26Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector Header Connector; Receptacle, Bottom or Top Entry Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Voltage Rating 1000 volts 1000 volts
Current Rating 2.0 to 3.0 amps 3.0 amps
Termination Solder Solder
Unlock Full Specs
to access all available technical data