Quickie ®, Quickie ® Eject Latch connector, 2.54mm(0.100in), Shrouded Header, Through Hole, Right Angle, Double Row, 6 Positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71922-106LF
"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"
WIRE-BOARD CONNECTOR HEADER 6 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
QUICKIE / AMPHENOL FCI
| Amphenol Communications Solutions | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 71922-106LF | 71922-106LF | 609-2844-ND | 62K7437 | 39AJ4701 |
| Product Name | Quickie ® | Connectors | Headers, Male Pins | Wire-Board Connector Header 6 Position, 2.54Mm; Connector Systems Amphenol Communications Solutions | Quickie / Amphenol Fci Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector | ||
| Geometry | Right Angle | ||||
| Termination | Through Hole | Through Hole | |||
| Voltage Rating | 1500 volts |