SCA2, Vertical Receptacle 40 Position, 1.27mm x 1.27mm (0.05inch x 0.05inch) Centerline, Amphenol is one of the leading manufacturers of sca-2. Contact us today for more details of sca2 , part number 71781-003LF.
40 Position Receptacle Connector SCA-2 Through Hole Solder
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 52-TFQFN Exposed Pad
Product Status: Obsolete
Connector Type: Receptacle
Mounting Type: Fixed
Features: Power Over Ethernet Controller Channel 8-SOIC
Contact Finish: Tin
Contact Finish Thickness: 100μin (2.54μm)
CONN SCA-2 RCPT 40POS VERT SLDR Product overview: 71781-003LF from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-71781-003LF can be used for catalog matching and distributor lookup.
71781-003LF-SCA II RECEP / Tray RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 71781-003LF | 609-4809-ND | 438-71781-003LF | 06M1942 | |
| Product Name | SCA2 | Centronics Connectors | Connectors,Interconnects | Electronic Connector | 71781-003Lf-Sca Ii Recep / Tray Rohs Compliant Amphenol Communications Solutions |
| Termination | Through Hole | Solder | |||
| Voltage Rating | 500 volts | ||||
| Current Rating | 1.0 amps |