Quickie ®, Quickie ® Eject Latch connector, 2.54mm(0.100in), Shrouded Header, Through Hole, Straight, Double Row, 16 Positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71918-116LF
Amphenol Communications Solutions
Amphenol Communications Solutions
"Connector Header Through Hole 16 position 0.100"" (2.54mm)"
connector,vertical pcb header,eject latches,polarization
WIRE-BOARD CONNECTOR, HEADER, 16 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
Plugin,P=2.54mm Wire To Board / Wire To Wire Connector ROHS
| Amphenol Communications Solutions | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 71918-116LF | 1822993 | 1822928 | 609-1754-ND | 70089060 | 62K7323 | 71918-116LF |
| Product Name | Quickie ® | PCB Headers | PCB Headers | Headers, Male Pins | connector,vertical pcb header,eject latches,polarization slots,.1cc,2x8 position | Wire-Board Connector, Header, 16 Position, 2.54Mm; Connector Systems Amphenol Communications Solutions | Connectors >> Wire To Board / Wire To Wire Connector |
| Connector Type | Wire to Board Connector | Board to Board Connector | Header Connector; Header | Wire to Board Connector | Wire to Board Connector; Wire to Wire Connector | ||
| Geometry | Straight | Straight | Straight; Straight | Straight | |||
| Termination | Through Hole | Solder | Solder | Solder | Through Hole | ||
| Voltage Rating | 1500 volts | 1500 volts |