THT male header; 1.2 x 1.2 mm solder pin; straight; 100% protected against mismating; Pin spacing 7.5 mm; 9-pole; light gray
"9 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.295"" (7.50mm) Vertical Through Hole"
THT male header; 1.2 x 1.2 mm solder pin; straight; 100% protected against mismating; Pin spacing 7.5 mm; 9-pole; light gray
| WAGO | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 721-269/001-000 | 223658 | 2946-721-269/001-000-ND | 29K2404 |
| Product Name | Male connector/plug | PCB Headers | Headers, Plugs and Sockets | Tht Male Header; 1.2 X 1.2 Mm Solder Pin; Straight; 100% Protected Against Mismating; Pin Spacing 7.5 Mm; 9-Pole; Light Gray Wago |
| Gender | Male / Plug | |||
| Geometry | Straight | Straight | ||
| Connector Type | Header Connector | |||
| Mounting | Through Hole |