Amphenol Corporation Quickie ® 71922-126LF

Description
Quickie ®, Quickie ® Eject Latch connector, 2.54mm(0.100in), Shrouded Header, Through Hole, Right Angle, Double Row, 26 Positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71922-126LF
Request a Quote Datasheet
Description
Quickie ®, Quickie ® Eject Latch connector, 2.54mm(0.100in), Shrouded Header, Through Hole, Right Angle, Double Row, 26 Positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71922-126LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quickie ® - 71922-126LF - Amphenol Communications Solutions
Nashua, NH, United States
Quickie ®
71922-126LF
Quickie ® 71922-126LF
Quickie ®, Quickie ® Eject Latch connector, 2.54mm(0.100in), Shrouded Header, Through Hole, Right Angle, Double Row, 26 Positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71922-126LF

Quickie ®, Quickie ® Eject Latch connector, 2.54mm(0.100in), Shrouded Header, Through Hole, Right Angle, Double Row, 26 Positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71922-126LF

Supplier's Site Datasheet
Rectangular Connectors - 71922-126LF - 808011-71922-126LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 71922-126LF
808011-71922-126LF
Rectangular Connectors - 71922-126LF 808011-71922-126LF
Manufacturer: Amphenol ICC (FCI) Win Source Part Number: 808011-71922-126LF Packaging: Tube Number of Positions: 26 Mounting Style: Through Hole, Right Angle Features: Keying Slot, Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock/Eject Hooks Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Insulation Material: Thermoplastic, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold, GXT Contact Finish Thickness - Mating: 30.0μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 78.7μin (2.00μm) Insulation Color: Gray Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.114" (2.90mm) Insulation Height: 0.339" (8.61mm) Contact Shape: Square Contact Length - Mating: 0.228" (5.80mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 9 MSL Level: 1 (Unlimited)

Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 808011-71922-126LF
Packaging: Tube
Number of Positions: 26
Mounting Style: Through Hole, Right Angle
Features: Keying Slot, Mounting Flange
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Lock/Eject Hooks
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Insulation Material: Thermoplastic, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold, GXT
Contact Finish Thickness - Mating: 30.0μin (0.76μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 78.7μin (2.00μm)
Insulation Color: Gray
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.114" (2.90mm)
Insulation Height: 0.339" (8.61mm)
Contact Shape: Square
Contact Length - Mating: 0.228" (5.80mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 9
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
Electronic Connector
2027-71922-126LF
Electronic Connector 2027-71922-126LF
Conn Ejector Header HDR 26 POS 2.54mm Solder RA Side Entry Thru-Hole Tube Product overview: 71922-126LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-71922-126LF can be used for catalog matching and distributor lookup.

Conn Ejector Header HDR 26 POS 2.54mm Solder RA Side Entry Thru-Hole Tube Product overview: 71922-126LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-71922-126LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - 609-1763-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-1763-ND
Headers, Male Pins 609-1763-ND
"Connector Header Through Hole, Right Angle 26 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 26 position 0.100"" (2.54mm)"

Buy Now Datasheet
PCB Headers - 2180843 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2180843
PCB Headers 2180843
Quickie WtB RA 26p HDR 2Row Eject Latch

Quickie WtB RA 26p HDR 2Row Eject Latch

Supplier's Site
PCB Headers - 2180842 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2180842
PCB Headers 2180842
Quickie WtB RA 26p HDR 2Row Eject Latch

Quickie WtB RA 26p HDR 2Row Eject Latch

Supplier's Site
Connector, Header26Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 62K7442 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header26Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
62K7442
Connector, Header26Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 62K7442
CONNECTOR, HEADER26POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:FCI Quickie 71922 Series RoHS Compliant: Yes

CONNECTOR, HEADER26POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:FCI Quickie 71922 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 71922-126LF 808011-71922-126LF 2027-71922-126LF 609-1763-ND 2180843 62K7442
Product Name Quickie ® Rectangular Connectors - 71922-126LF Electronic Connector Headers, Male Pins PCB Headers Connector, Header26Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty Header Connector; Header Wire to Board Connector
Geometry Right Angle Right Angle; Right angle
Termination Through Hole Solder Through Hole
Voltage Rating 1500 volts
Unlock Full Specs
to access all available technical data